DS/EN ISO 13678
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
inactive
| Organization: | DS |
| Publication Date: | 26 June 2009 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This standard specifies requirements and gives recommendations for the manufacture, testing and selection of thread compounds for use on casing, tubing and line pipe based on the current industry consensus of good engineering practice.
Document History
February 24, 2012
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
ISO 13678:2010 provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for thread compounds...
DS/EN ISO 13678
June 26, 2009
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
This standard specifies requirements and gives recommendations for the manufacture, testing and selection of thread compounds for use on casing, tubing and line pipe based on the current industry...
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements (ISO 13678:2010)
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for...
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements (ISO/FDIS 13678:2009)
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on ISO/API thread forms, as well as proprietary casing, tubing,...
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements (ISO/DIS 13678:2007)
This International Standard provides requirements, recommendations and methods for the manufacture, testing and selection of thread compounds for use on ISO/API thread forms and proprietary casing,...