DS/EN ISO 13678

Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 February 2012
Status: active
Page Count: 62
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

ISO 13678:2010 provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for thread compounds intended for use on rotary shouldered connections. The tests outlined are used to evaluate the critical performance properties and physical and chemical characteristics of thread compounds under laboratory conditions. These test methods are primarily intended for thread compounds formulated with a lubricating base grease and are not applicable to some materials used for lubricating and/or sealing thread connections. It is recognized that many areas can have environmental requirements for products of this type. ISO 13678:2010 does not include requirements for environmental compliance. It is the responsibility of the end user to investigate these requirements and to select, use and dispose of the thread compounds and related waste materials accordingly.

Document History

DS/EN ISO 13678
February 24, 2012
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
ISO 13678:2010 provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for thread compounds...
June 26, 2009
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements
This standard specifies requirements and gives recommendations for the manufacture, testing and selection of thread compounds for use on casing, tubing and line pipe based on the current industry...
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements (ISO 13678:2010)
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for...
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements (ISO/FDIS 13678:2009)
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on ISO/API thread forms, as well as proprietary casing, tubing,...
Petroleum and natural gas industries - Evaluation and testing of thread compounds for use with casing, tubing, line pipe and drill stem elements (ISO/DIS 13678:2007)
This International Standard provides requirements, recommendations and methods for the manufacture, testing and selection of thread compounds for use on ISO/API thread forms and proprietary casing,...
Advertisement