BSI - BS EN 4136
Aerospace series - Bolts, normal bihexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2009 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
July 31, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.
BS EN 4136
July 31, 2009
Aerospace series - Bolts, normal bihexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.