BSI - BS EN 4136

Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 2009
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4136
July 31, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.
July 31, 2009
Aerospace series - Bolts, normal bihexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C
A description is not available for this item.

References

Advertisement