DOD - SMD 5962-92144

MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 6 August 2009
Status: inactive
Page Count: 16
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 15, 2021
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 13, 2015
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-92144
August 6, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 8, 2007
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 19, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 6, 2003
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
September 24, 2002
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
August 21, 2001
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
March 21, 2001
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 4, 1998
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 29, 1997
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
May 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing form a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
March 22, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
August 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement