ASTM International - ASTM D6284-09
Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine
| Organization: | ASTM International |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
Rubber articles, such as seals, gaskets, and membranes, may be exposed in service to chlorine compounds used in potable water as disinfectants. The exposure may be intermittent or continuous and... View More
scope:
1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is intended to compare the effects of chlorine compounds, present in potable water due to disinfection procedures, on rubber articles.
1.2 Test solutions are designed to contain chlorine compounds, including hypochlorous acid (HOCl), hypochlorite ions (OCl), and monochloramine (NH2Cl).
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History