DS/ISO 724/Corr. 1

ISO general-purpose metric screw threads – Basic dimensions

inactive, Most Current
Organization: DS
Publication Date: 27 July 2009
Status: inactive
Page Count: 6
ICS Code (Metric screw threads): 21.040.10
scope:

This International Standard specifies the basic dimensions, in millimetres, of ISO metric screw threads in accordance with ISO 261. The values refer to the basic profile in accordance with ISO 68.

Document History

DS/ISO 724/Corr. 1
July 27, 2009
ISO general-purpose metric screw threads – Basic dimensions
This International Standard specifies the basic dimensions, in millimetres, of ISO metric screw threads in accordance with ISO 261. The values refer to the basic profile in accordance with ISO 68.
May 16, 1995
ISO general-purpose metric screw threads – Basic dimensions
This International Standard specifies the basic dimensions, in millimetres, of ISO metric screw threads in accordance with ISO 261. The values refer to the basic profile in accordance with ISO 68.
September 1, 1986
ISO metric screw threads – Basic dimensions
The standard specifies the basic dimensions in millimetres, of ISO metric screw threads according to ISO 261, ISO genera l purpose metric screw threads. General plan
Advertisement