DS/ISO 724
ISO general-purpose metric screw threads – Basic dimensions
inactive
| Organization: | DS |
| Publication Date: | 16 May 1995 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This International Standard specifies the basic dimensions, in millimetres, of ISO metric screw threads in accordance with ISO 261. The values refer to the basic profile in accordance with ISO 68.
Document History
July 27, 2009
ISO general-purpose metric screw threads – Basic dimensions
This International Standard specifies the basic dimensions, in millimetres, of ISO metric screw threads in accordance with ISO 261. The values refer to the basic profile in accordance with ISO 68.
DS/ISO 724
May 16, 1995
ISO general-purpose metric screw threads – Basic dimensions
This International Standard specifies the basic dimensions, in millimetres, of ISO metric screw threads in accordance with ISO 261. The values refer to the basic profile in accordance with ISO 68.
September 1, 1986
ISO metric screw threads – Basic dimensions
The standard specifies the basic dimensions in millimetres, of ISO metric screw threads according to ISO 261, ISO genera l purpose metric screw threads. General plan