ACI 346
Specification for Cast-In-Place Concrete Pipe
inactive
Buy Now
| Organization: | ACI |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 5 |
scope:
These specifications cover construction of cast-in-place concrete pipe (CIPCP). This specification is not valid for pipe with a diameter over 120 in. (3050 mm). The values stated in inch-pound units are to be regarded as the standard. Values in parentheses are for information only.
Document History
August 1, 2009
Specification for Cast-in-Place Concrete Pipe
This specification covers construction of earthsupported cast-in-place concrete pipe (CIPCP). This specification covers construction of CIPCP with a diameter up to 120 in.
CIPCP shall conform to ACI...
ACI 346
January 1, 2001
Specification for Cast-In-Place Concrete Pipe
These specifications cover construction of cast-in-place concrete pipe (CIPCP). This specification is not valid for pipe with a diameter over 120 in. (3050 mm). The values stated in inch-pound units...
May 1, 1990
Standard Specification for Cast-In-Place Nonreinforced Concrete Pipe
A description is not available for this item.
January 1, 1990
Recommendations for Cast-In-Place Nonreinforced Concrete Pipe
This report presents a general view of present knowledge of cast-in-place concrete pipe, together with recommendations for design, construction, and testing procedures. Construction specifications...
January 1, 1990
Recommendations for Cast-In-Place Nonreinforced Concrete Pipe
A description is not available for this item.
January 1, 1990
Standard Specification for Cast-In-Place Nonreinforced Concrete Pipe
A description is not available for this item.