ACI - 346

Standard Specification for Cast-In-Place Nonreinforced Concrete Pipe

inactive
Organization: ACI
Publication Date: 1 January 1990
Status: inactive
Page Count: 9

Document History

August 1, 2009
Specification for Cast-in-Place Concrete Pipe
This specification covers construction of earthsupported cast-in-place concrete pipe (CIPCP). This specification covers construction of CIPCP with a diameter up to 120 in. CIPCP shall conform to ACI...
January 1, 2001
Specification for Cast-In-Place Concrete Pipe
These specifications cover construction of cast-in-place concrete pipe (CIPCP). This specification is not valid for pipe with a diameter over 120 in. (3050 mm). The values stated in inch-pound units...
May 1, 1990
Standard Specification for Cast-In-Place Nonreinforced Concrete Pipe
A description is not available for this item.
January 1, 1990
Recommendations for Cast-In-Place Nonreinforced Concrete Pipe
This report presents a general view of present knowledge of cast-in-place concrete pipe, together with recommendations for design, construction, and testing procedures. Construction specifications...
January 1, 1990
Recommendations for Cast-In-Place Nonreinforced Concrete Pipe
A description is not available for this item.
346
January 1, 1990
Standard Specification for Cast-In-Place Nonreinforced Concrete Pipe
A description is not available for this item.

References

Advertisement