DSF/FprEN 60730-2-15
Automatic electrical controls for household and similar use -- Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
In general, this part of EN 60730 applies to electrically operated door locks intended to prevent the opening of doors in equipment for household and similar use.
Document History
April 26, 2010
Automatic electrical controls for household and similar use – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
1.1 This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000...
July 5, 2005
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
This standard applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2000...
May 4, 2001
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar),...
April 1, 1998
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar),...
December 7, 1995
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar),...
Automatic electrical controls – Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA...
DSF/FprEN 60730-2-15
Automatic electrical controls for household and similar use -- Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
In general, this part of EN 60730 applies to electrically operated door locks intended to prevent the opening of doors in equipment for household and similar use.