DS/EN 60730-2-15
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
| Organization: | DS |
| Publication Date: | 7 December 1995 |
| Status: | inactive |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2000 kPa (20 bar), for household and similar use. This part 2 applies to the inherent safety, to the operating values and operating sequences where such are associated with equipment protection, and to the testing of automatic electrical water level sensing controls used in, or in association with, household and similar equipment.
Document History