FORD WSS-M4G177-B4
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 19 August 2009 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer.
Document History
May 17, 2021
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.
October 12, 2020
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.
May 16, 2014
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.
FORD WSS-M4G177-B4
August 19, 2009
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer.