FORD WSS-M4G177-B4

SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 16 May 2014
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.

Document History

May 17, 2021
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.
October 12, 2020
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.
FORD WSS-M4G177-B4
May 16, 2014
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer with (-B5) or without (-B4) expanding properties.
August 19, 2009
SEALER, VINYL BASED, SELF-LEVELING, HEAT CURE, PAINTABLE, PUMBABLE FOR ELECTROCOATED SUBSTRATES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a lead free vinyl based, self-leveling, paintable, heat curing sealer.

References

Advertisement