FORD WSK-M2D429-A

POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 28 August 2009
Status: active
Page Count: 5
scope:

The material defined by this specification is a 20% glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and reacted in the part mold cavity.

Document History

FORD WSK-M2D429-A
August 28, 2009
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and reacted in the...
September 29, 2004
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and reacted in the...
September 2, 1991
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED
1. SCOPE: The material defined by this specification is a 20 % glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and...

References

Advertisement