FORD WSK-M2D429-A

POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 September 2004
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a 20% glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and reacted in the part mold cavity.

Document History

August 28, 2009
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and reacted in the...
FORD WSK-M2D429-A
September 29, 2004
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and reacted in the...
September 2, 1991
POLYURETHANE (PUR) MICROCELLULAR ELASTOMER, REINFORCED REACTION INJECTION MOLDED (RRIM), 20% GLASS FIBER REINFORCED
1. SCOPE: The material defined by this specification is a 20 % glass fiber reinforced reaction injection molded (RRIM) thermosetting polyurethane, formed from components introduced together and...

References

Advertisement