ISO 6804
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers — Specification
| Organization: | ISO |
| Publication Date: | 15 September 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Dishwashers): | 97.040.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure not exceeding 1 MPa (10 bar).
It is applicable to the following types of hose:
- Type 1: rubber hoses for unheated water supply (maximum temperature 70 °C).
- Type 2: rubber hoses for heated water supply (maximum temperature 90 °C).
- Type 3: plastics hoses for unheated water supply (maximum temperature 60 °C).
There may be national requirements for hose fittings and hoses conveying drinking water which must be complied with.
Document History