ISO - 6804
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers — Specification
| Organization: | ISO |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Dishwashers): | 97.040.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure not exceeding 1 MPa (10 bar).
This document is applicable to the following types of hose:
- type 1: rubber hoses for unheated water supply (maximum temperature 70 °C);
- type 2: rubber hoses for heated water supply (maximum temperature 90 °C);
- type 3: plastics hoses for unheated water supply (maximum temperature 60 °C).
NOTE National requirements for hose fittings and hoses conveying drinking water can apply.
Document History