DSF/EN 60749-23/FprA1

Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily used for device qualification and reliability monitoring. A form of high temperature bias life using a short duration, popularly known as "burn-in", may be used to screen for infant mortality related failures. The detailed use and application of burn-in is outside the scope of this standard.

Document History

May 2, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily...
April 29, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily...
DSF/EN 60749-23/FprA1
Semiconductor devices - Mechanical and climatic test methods - Part 23: High temperature operating life
This test is used to determine the effects of bias conditions and temperature on solid state devices over time. It simulates the device operating condition in an accelerated way, and is primarily...
Advertisement