FORD ESB-M2D263-A3
POLYURETHANE, MICROCELLULAR ELASTOMER - LIQUID REACTION MOLDED (LRM) - INTERMEDIATE MODULUS - IMPROVED TEMPERATURE PERFORMANCE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 21 August 2009 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This material is less temperature sensitive than ESB-M2D263-A2 and provides improved performance under normal hot and cold environmental service conditions.
Document History
FORD ESB-M2D263-A3
August 21, 2009
POLYURETHANE, MICROCELLULAR ELASTOMER - LIQUID REACTION MOLDED (LRM) - INTERMEDIATE MODULUS - IMPROVED TEMPERATURE PERFORMANCE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This material...
July 16, 2004
POLYURETHANE, MICROCELLULAR ELASTOMER - LIQUID REACTION MOLDED (LRM) - INTERMEDIATE MODULUS - IMPROVED TEMPERATURE PERFORMANCE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This...
July 7, 1979
POLYURETHANE, MICROCELLULAR ELASTOMER- LIQUID REACTION MOLDED (LRM) INTERMEDIATE MODULUS, IMPROVED TEMPERATURE PERFORMANCE- PAINTABLE
1. SCOPE The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This...