FORD ESB-M2D263-A3

POLYURETHANE, MICROCELLULAR ELASTOMER - LIQUID REACTION MOLDED (LRM) - INTERMEDIATE MODULUS - IMPROVED TEMPERATURE PERFORMANCE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 16 July 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This material is less temperature sensitive than ESB-M2D263-A2 and provides improved performance under normal hot and cold environmental service conditions.

Document History

August 21, 2009
POLYURETHANE, MICROCELLULAR ELASTOMER - LIQUID REACTION MOLDED (LRM) - INTERMEDIATE MODULUS - IMPROVED TEMPERATURE PERFORMANCE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This material...
FORD ESB-M2D263-A3
July 16, 2004
POLYURETHANE, MICROCELLULAR ELASTOMER - LIQUID REACTION MOLDED (LRM) - INTERMEDIATE MODULUS - IMPROVED TEMPERATURE PERFORMANCE - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This...
July 7, 1979
POLYURETHANE, MICROCELLULAR ELASTOMER- LIQUID REACTION MOLDED (LRM) INTERMEDIATE MODULUS, IMPROVED TEMPERATURE PERFORMANCE- PAINTABLE
1. SCOPE The material defined by this specification is a thermosetting micro-cellular polyurethane formed from liquid components introduced together and allowed to react in the part mold cavity. This...

References

Advertisement