DSF/FprEN 3753
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of 60° corner, counterbore fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 1 100 MPa 1) / 235 °C 2)
Document History
March 2, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of 60° corner, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium...
DSF/FprEN 3753
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of 60° corner, counterbore fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium...