DS/EN 3753

Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 March 2010
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of 60° corner, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 1 100 MPa / 235 °C.

Document History

DS/EN 3753
March 2, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of 60° corner, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium...
Aerospace series - Nuts, anchor, self-locking, fixed, 60° corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of 60° corner, counterbore fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in alloy steel, cadmium...
Advertisement