NPFC - MIL-DTL-12560
ARMOR PLATE, STEEL, WROUGHT, HOMOGENEOUS (FOR USE IN COMBAT-VEHICLES AND FOR AMMUNITION TESTING)
| Organization: | NPFC |
| Publication Date: | 24 July 2009 |
| Status: | inactive |
| Page Count: | 46 |
scope:
This specification covers wrought-steel homogeneous armor plate for ordered thicknesses from 0.098 inch (2.5mm) up to an ordered thickness of 6.000 inches (152.4mm), inclusive, for use in combat-vehicles and for ordered thicknesses from 0.500 inches (12.7mm) up to an ordered thickness of 12.000 inches (304.8mm), inclusive, for use in proof and acceptance testing of armor defeating ammunition (see 6.1, 6.2, and 6.3.3).
intended Use:
The armor specified herein is intended for use on combat vehicles and/or proof and acceptance testing of armor defeating ammunition, but should also be applicable to armor for emplacements,... View More
Document History