ATIS 0300231.03
DS3 - Layer 1 In-Service Digital Transmission Performance Monitoring
| Organization: | ATIS |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 34 |
scope:
This standard provides uniform functions and requirements for performance monitoring (PM) and alarm/status monitoring for digital transmission signals at the DS3 rate. It is intended to be used in conjunction with the core document -- T1.231-2003.
Purpose
This standard is written to provide the minimal set of requirements to provide for uniform and consistent PM and alarm/status monitoring for the DS3 digital transmission rate. This standard provides definitions for performance primitives (anomalies and defects), performance parameters, and performance failures.
Application
The application of this standard is as follows:
♦ It provides definitions of performance and alarm/status parameters, both required and optional, applicable to network elements providing non-intrusive transmission monitoring at the DS3 rate.
♦ It describes the functions related to the collection, storage, thresholding, and reporting of PM information;
♦ It establishes the PM functions that may be used at network interfaces between telecommunication carriers, at network boundaries, and at customer premises to permit compatible maintenance operations.
Although this standard establishes ranges over which transmission performance can be measured, it does not establish any requirements or guidelines for levels of performance. This standard refers to other American National Standards that address digital transmission and performance criteria.
Document History