ITU-T M.34
PERFORMANCE MONITORING ON INTERNATIONAL TRANSMISSION SYSTEMS AND EQUIPMENT
| Organization: | ITU-T |
| Publication Date: | 1 November 1988 |
| Status: | active |
| Page Count: | 5 |
scope:
General
This Recommendation presents the general principles for employing performance monitoring features and capabilities on international transmission systems and equipment for maintenance purposes. Performance monitoring data is one category of maintenance information as described in Recommendation M.20, § 5.4.
As an example, the need for performance monitoring may be seen
by considering a defective transmission system or equipment which
will increasingly degrade for a period of time prior to total
failure. In the early stages, the failing system or equipment
generates errors over isolated short duration intervals, possibly
causing short losses of frame alignment. As the severity of the
degradation increases with time, the quantities and densities of
errors and losses of frame alignment increase to more severe
levels. Since these error bursts and losses of frame alignment are
usually too short in duration to initiate automatic-protection
This Recommendation describes a possible strategy to employ performance monitoring features and capabilities. The choice of applying this strategy and the actual arrangements to provide it are left to the discretion of the Administrations.
Document History