ATIS 1000677

BICC Bearer Control Tunneling Protocol

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 November 2001
Status: active
Page Count: 14
scope:

The purpose of this Standard is to define the BICC Bearer Control Tunneling Protocol. The BICC Bearer Control Tunneling Protocol is a generic tunneling mechanism for the purpose of tunneling Bearer Control Protocols (BCP) over the "horizontal" BICC interface between CCUs.

This Standard defines the BICC Bearer Control Tunneling Protocol, which transports the tunneled protocol data units (PDU) of the Bearer Control Protocols supported. It describes the coding and procedures for the identification of the tunneled Bearer Control Protocol.

This Standard references the specific Bearer Control Protocols that are tunneled.1

1 A "|" indicates a change from ITU-T Recommendation Q.1990. Strictly editorial changes are not shown.

Document History

November 1, 2001
BICC Bearer Control Tunneling Protocol
The purpose of this Standard is to define the BICC Bearer Control Tunneling Protocol. The BICC Bearer Control Tunneling Protocol is a generic tunneling mechanism for the purpose of tunneling Bearer...
ATIS 1000677
November 1, 2001
BICC Bearer Control Tunneling Protocol
The purpose of this Standard is to define the BICC Bearer Control Tunneling Protocol. The BICC Bearer Control Tunneling Protocol is a generic tunneling mechanism for the purpose of tunneling Bearer...
January 1, 2001
BICC Bearer Control Tunneling Protocol
A description is not available for this item.

References

Advertisement