BSI - BS EN 2399
Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm Greater than or equal to 900 MPa - Bars for forged bolts - D less than or equal to 25 mm
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 September 2009 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15)
Rm greater-than or equal to 900 MPa
Bars for forged bolts
D less-than or equal to 25 mm
for aerospace applications.
Document History
September 30, 2009
Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm Greater than or equal to 900 MPa - Bars for forged bolts - D less than or equal to 25 mm
A description is not available for this item.
BS EN 2399
September 30, 2009
Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm Greater than or equal to 900 MPa - Bars for forged bolts - D less than or equal to 25 mm
This standard specifies the requirements relating to:
Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15)
Rm greater-than or equal to 900 MPa
Bars for forged bolts
D less-than or equal to 25 mm...