BSI - BS EN 4469

Aerospace series - Steel (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D Less than or equal to 150 mm - Rm Greater than or equal to 1 400 MPa

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 2009
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

July 31, 2009
Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 400 MPa
A description is not available for this item.
BS EN 4469
July 31, 2009
Aerospace series - Steel (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D Less than or equal to 150 mm - Rm Greater than or equal to 1 400 MPa
A description is not available for this item.
Advertisement