BSI - BS EN 4469
Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 400 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 4469
July 31, 2009
Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 400 MPa
A description is not available for this item.
July 31, 2009
Aerospace series - Steel (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D Less than or equal to 150 mm - Rm Greater than or equal to 1 400 MPa
A description is not available for this item.