DOD - DSCC-DWG-06020

RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT

inactive
Buy Now
Organization: DOD
Publication Date: 15 September 2009
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a molded, surface mounted bulk metal foil, high precision, resistor, . 25/.16 watt.

intended Use:

Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.

Document History

November 15, 2023
RESISTOR, FIXED, BULK METAL FOIL HIGH PRECISION, SURFACE-MOUNT, MOLDED 0.25/0.16 WATT
A description is not available for this item.
February 12, 2016
RESISTOR, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
This drawing describes the requirements for a molded, surface mounted bulk metal foil, high precision, resistor, .25/.16 watt.
September 13, 2012
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
DSCC-DWG-06020
September 15, 2009
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
November 1, 2007
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
July 17, 2006
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.  

References

Advertisement