DOD - DSCC-DWG-06020
RESISTOR, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 12 February 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
This drawing describes the requirements for a molded, surface mounted bulk metal foil, high precision, resistor, .25/.16 watt.
Document History
November 15, 2023
RESISTOR, FIXED, BULK METAL FOIL HIGH PRECISION, SURFACE-MOUNT, MOLDED 0.25/0.16 WATT
A description is not available for this item.
DSCC-DWG-06020
February 12, 2016
RESISTOR, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
This drawing describes the requirements for a molded, surface mounted bulk metal foil, high precision, resistor, .25/.16 watt.
September 13, 2012
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
September 15, 2009
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
November 1, 2007
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE-MOUNT, MOLDED .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
July 17, 2006
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, .25/.16 WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.