DIN EN 14605
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4]) (includes Amendment A1:2009)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
DIN EN 14605
August 1, 2009
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4]) (includes Amendment A1:2009)
A description is not available for this item.
June 1, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.