DSF/FprEN 3537

Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of two lug, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa 1) / 315 °C 2)

Document History

March 2, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of two lug, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting...
DSF/FprEN 3537
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of two lug, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2...
Advertisement