DS/EN 3537
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 2 March 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of two lug, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa / 315 °C
Document History
DS/EN 3537
March 2, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of two lug, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting...
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of two lug, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2...