CSA - CAN/CSA-ISO/IEC 9075-10-09
Information technology — Database languages — SQL — Part 10: Object Language Bindings (SQL/OLB)
| Organization: | CSA |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 424 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. This part of ISO/IEC 9075 defines similar features of Database language SQL that support embedding of SQL-statements into programs written in the Java™ programming language (Java is a registered trademark of Sun Microsystems, Inc.). The embedding of SQL into Java is commonly known as "SQLJ". This part of ISO/IEC 9075 specifies the syntax and semantics of SQLJ, as well as mechanisms to ensure binary portability of resulting SQLJ applications. In addition, it specifies a number of Java packages and their contained classes (including methods).
Throughout this part of ISO/IEC 9075, the terms "SQLJ" and "SQL/OLB" are used synonymously.
Document History