CSA - CAN/CSA-ISO/IEC 9075-10:18

Information technology — Database languages — SQL — Part 10: Object language bindings (SQL/OLB)

active, Most Current
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 410
ICS Code (Languages used in information technology): 35.060
scope:

ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. This part of ISO/IEC 9075 defines similar features of Database language SQL that support embedding of SQL-statements into programs written in the Java™ programming language (Java is a registered trademark of Sun Microsystems, Inc.). The embedding of SQL into Java is commonly known as "SQLJ". This part of ISO/IEC 9075 specifies the syntax and semantics of SQLJ, as well as mechanisms to ensure binary portability of resulting SQLJ applications. In addition, it specifies a number of Java packages and their contained classes (including methods).

Throughout this part of ISO/IEC 9075, the terms "SQLJ" and "SQL/OLB" are used synonymously.

NOTE Additional explanatory material (non-normative) about certain facilities defined in ISO/IEC 9075-2 can be found in ISO/IEC TR 19075-3.

Document History

CAN/CSA-ISO/IEC 9075-10:18
January 1, 2018
Information technology — Database languages — SQL — Part 10: Object language bindings (SQL/OLB)
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. This part of ISO/IEC 9075 defines similar features of Database language SQL that...
January 1, 2018
Information technology - Database languages - SQL - Part 10: Object Language Bindings (SQL/OLB)
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. This part of ISO/IEC 9075 defines similar features of Database language SQL that...
October 1, 2009
Information technology — Database languages — SQL — Part 10: Object Language Bindings (SQL/OLB)
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. This part of ISO/IEC 9075 defines similar features of Database language SQL that...
January 1, 2009
Information technology - Database languages - SQL - Part 10: Object Language Bindings (SQL/OLB)
ISO/IEC 9075-2 specifies embedded SQL for the programming languages: Ada, C, COBOL, Fortran, MUMPS, Pascal, and PL/I. This part of ISO/IEC 9075 defines similar features of Database language SQL that...
January 1, 2005
Information Technology - Database Lanugages - SQL - Part 10: Object Lanugage Bindings (SQL-OLB)
This part of ISO/IEC 9075 defines extensions of Database language SQL to support embedding of SQL statements into programs written in the Java™ programming language (Java is a registered trademark of...
January 1, 2005
Information Technology - Database Lanugages - SQL - Part 10: Object Lanugage Bindings (SQL-OLB)
This part of ISO/IEC 9075 defines extensions of Database language SQL to support embedding of SQL statements into programs written in the Java™ programming language (Java is a registered trademark of...
January 1, 2004
Information technology Database languages SQL Part 10: Object Language Bindings (SQL/OLB)
This part of ISO/IEC 9075 defines extensions of Database language SQL to support embedding of SQL statements into programs written in the Java™ programming language (Java is a registered trademark of...

References

Advertisement