GMW16189

Sealings in Turbo Charger Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2009
Status: inactive
Page Count: 5
scope:

This specification covers the materials of elastomeric sealings in turbocharger applications.

Material Description. Materials covered by this standard are divided into the following types:

Type A: Ethylene Acrylate Elastomer (AEM) gasket for use in quick-connects for +160°C permanent and +185°C peak temperatures.

Type B: Fluoroelastomer (FKM) gasket for use in quick-connects for +200°C permanent and +225°C peak temperatures.

Type C: FKM sealings for static applications for +200°C permanent and +225°C peak temperatures.

Type D: Silicone Elastomer (VMQ) sealings for static applications for +200°C permanent and +225°C peak temperatures.

Type E: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). If no type of material is indicated, material of type A is sufficient.

Typical Applications. Elastomeric sealings in turbocharger applications.

Document History

March 1, 2020
Sealings in Turbo Charger Applications
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2014
Sealings in Turbo Charger Applications
This specification covers the materials of elastomeric sealings in turbocharger applications. Material Description. Materials covered by this standard are divided into the following types. Type A....
GMW16189
September 1, 2009
Sealings in Turbo Charger Applications
This specification covers the materials of elastomeric sealings in turbocharger applications. Material Description. Materials covered by this standard are divided into the following types: Type A:...

References

Advertisement