GMW16189
Sealings in Turbo Charger Applications
| Organization: | GMW |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 7 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the materials of elastomeric sealings in turbocharger applications. Materials covered by this standard are divided into the following types:
Type A.
Ethylene Acrylate Elastomer (AEM) gasket for use in quick-connects for 160 °C permanent and 185 °C peak temperatures.
Type B.
Fluoroelastomer (FKM) gasket for use in quick-connects for 200 °C permanent and 225 °C peak temperatures.
Type C.
FKM sealings for static applications for 200 °C permanent and 225 °C peak temperatures.
Type D.
Silicone Elastomer (VMQ) sealings for static applications for 200 °C permanent and 225 °C peak temperatures.
Type E.
Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). If no type of material is indicated, material of Type A is sufficient.
Type F.
Ethylene Acrylate Elastomer (AEM) gasket for use in quick-connects for 135 °C permanent and 150 °C peak temperatures.
Type G.
Fluoroelastomer (FKM) gasket for use in quick-connects for 150 °C permanent and 175 °C peak temperatures.
Symbols.
Not applicable.
Applicability.
What is this standard used for? Be specific. Describe component, subsystem, system, vehicle or program. Do not indicate "Not applicable".
Remarks.
None.
Document History