CSA - CAN/CSA-ISO/IEC 15459-4-09

Information technology — Unique identifiers — Part 4: Individual items

inactive
Organization: CSA
Publication Date: 1 October 2009
Status: inactive
Page Count: 20
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for individual items. The character string is intended to be represented in a bar code label or other AIDC media attached to the item to meet supply chain needs. To address management needs, different classes of items are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the unique identifiers associated with each class. The rules are defined for the individual items to identify the unique occurrence of an item, understood to mean the layers zero and one as will be defined in two future International Standards (ISO 17367 and ISO 17366, respectively).

Document History

January 1, 2020
Information technology — Automatic identification and data capture techniques — Unique identification — Part 4: Individual products and product packages
This part of ISO/IEC 15459 specifies a unique string of characters for the identification of individual products and product packages. The character string is intended to be represented in a linear...
CAN/CSA-ISO/IEC 15459-4-09
October 1, 2009
Information technology — Unique identifiers — Part 4: Individual items
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for individual items. The character string is intended to be represented in a bar code...
January 1, 2009
Information technology — Unique identifiers — Part 4: Individual items
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for individual items. The character string is intended to be represented in a bar code...
January 1, 2009
Information technology - Unique identifiers - Part 4: Individual items
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for individual items. The character string is intended to be represented in a bar code...
November 1, 2007
Information technology — Unique identifiers — Part 4: Unique identifiers for supply chain management
This part of ISO/IEC 15459 specifies a unique, non-significant, string of characters for the unique identifier for supply chain management. The character string is intended to be represented in a bar...

References

Advertisement