ASTM International - ASTM A984/A984M-03

Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2003
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall thickness 0.750 in. [19.1 mm] or less, as given in ASME B36.10M is included. Pipe having other dimensions, in this size range, may be furnished provided such pipe complies with all other requirements of this specification.

1.2 It is intended that the pipe be capable of being circumferentially welded in the field when welding procedures in accordance with the requirements of the applicable pipeline construction code are used.

1.3 The values stated in either inch-pound units or in SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system is to be used independently of the other.

abstract:

This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. It is intended that the pipe be capable of being... View More

Document History

April 1, 2009
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded (Withdrawn 2014)
1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
ASTM A984/A984M-03
September 10, 2003
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
July 10, 2002
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
1.1 This specification covers electric-resistance-welded, black, plain-end, steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
March 10, 2000
Standard Specification for Steel Line Pipe, Black, Plain-End, Electric-Resistance-Welded
1.1 This specification covers electric resistance welded, black, plain-end steel pipe for use in the conveyance of fluids under pressure. Pipe in sizes NPS 1 to 26, inclusive, with nominal wall...
Advertisement