TIA-492AAAD

Detail Specification for 850-nm Laser- Optimized, 50-μm Core Diameter/125-μm Cladding Diameter Class la Graded-Index Multimode Optical Fibers Suitable for Manufacturing OM4 Cabled Optical Fiber

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 September 2009
Status: active
Page Count: 38
scope:

This Standard applies to class Ia, graded-index, 50/125 μm multimode optical fiber used as a component in the manufacture of fiber-optic cable.

Applications include, but are not restricted to, the following: support for short reach, high bit-rate  systems in telephony, distribution and local networks, carrying data, voice and/or video services  and on-premises intrabuilding and interbuilding fiber installations, including LANs, SANs, Data  Centers, PBXs, video, various multiplexing uses, outside telephone cable plant use, and  miscellaneous related uses.

Document History

TIA-492AAAD
September 1, 2009
Detail Specification for 850-nm Laser- Optimized, 50-μm Core Diameter/125-μm Cladding Diameter Class la Graded-Index Multimode Optical Fibers Suitable for Manufacturing OM4 Cabled Optical Fiber
This Standard applies to class Ia, graded-index, 50/125 μm multimode optical fiber used as a component in the manufacture of fiber-optic cable. Applications include, but are not restricted to, the...

References

Advertisement