TIA TSB-172

High Data Rate Multimode Fiber Transmission Techniques

active, Most Current
Buy Now
Organization: TIA
Publication Date: 1 February 2013
Status: active
Page Count: 34
scope:

This TSB reviews some techniques and technologies that can be applied to address high-rate transmission for multimode fiber systems. These techniques include serial and multiplexed transmission, dispersion compensation, and forward error correction technologies. Multi-level coding is examined as an alternative to the commonly used binary code.

Possible key specifications appear in Annex B for a laser-optimized 50/125-μm multimode fiber that provides wider wavelength spectrum relative to the specifications in TIA-492AAAC. This is an example of what can be achieved to enhance the performance of systems using wavelength division multiplexing.

Document History

TIA TSB-172
February 1, 2013
High Data Rate Multimode Fiber Transmission Techniques
This TSB reviews some techniques and technologies that can be applied to address high-rate transmission for multimode fiber systems. These techniques include serial and multiplexed transmission,...
October 1, 2007
High Data Rate Multimode Fiber Transmission Techniques
This TSB reviews some techniques and technologies that can be applied to address high-rate transmission for multimode fiber systems. These techniques include serial and multiplexed transmission,...

References

Advertisement