IEC 61753-081-2

Fibre optic interconnecting devices and passive components performance standard – Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 × N DWDM devices for category C – Controlled environments

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2009
Status: inactive
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 x N (16 ≤ N ≤ 64) DWDM (Dense Wavelength Division Multiplexing) device with channel spacing of 50 GHz, 100 GHz and 200 GHz needs to satisfy in order to be categorized as meeting the requirements of category C-controlled environments. The requirements cover devices with single-mode non-connectorized pigtails and no circuit board. There is also a distinction between small-scale (N < 16) and large-scale (N > 64) 1 x N DWDM devices for the purpose of this standard.

Document History

April 1, 2014
Fibre optic interconnecting devices and passive components – Performance standard – Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 × N DWDM devices for category C – Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤N ≤64) DWDM (dense wavelength division multiplexing)...
IEC 61753-081-2
August 1, 2009
Fibre optic interconnecting devices and passive components performance standard – Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 × N DWDM devices for category C – Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 x N (16 ≤ N ≤ 64) DWDM (Dense Wavelength Division Multiplexing)...
February 1, 2005
Fibre optic interconnecting devices and passive components performance standard Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 N DWDM devices for category C Controlled environments
A description is not available for this item.

References

Advertisement