ASTM A370
Standard Test Methods and Definitions for Mechanical Testing of Steel Products
| Organization: | ASTM |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
These test methods2 cover procedures and definitions for the mechanical testing of steels, stainless steels, and related alloys. The various mechanical tests herein described are used to determine properties required in the product specifications. Variations in testing methods are to be avoided, and standard methods of testing are to be followed to obtain reproducible and comparable results. In those cases in which the testing requirements for certain products are unique or at variance with these general procedures, the product specification testing requirements shall control.
The values stated in inch-pound units are to be regarded as the standard.
When this document is referenced in a metric product specification, the yield and tensile values may be determined in inch-pound (ksi) units then converted into SI (MPa) units. The elongation determined in inch-pound gauge lengths of 2 or 8 in. may be reported in SI unit gauge lengths of 50 or 200 mm, respectively, as applicable. Conversely, when this document is referenced in an inch-pound product specification, the yield and tensile values may be determined in SI units then converted into inch-pound units. The elongation determined in SI unit gauge lengths of 50 or 200 mm may be reported in inch-pound gauge lengths of 2 or 8 in., respectively, as applicable.
Attention is directed to ISO/IEC 17025 when there may be a need for information on criteria for evaluation of testing laboratories.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
*A Summary of Changes section appears at the end of this standard.
2 For ASME Boiler and Pressure Vessel Code applications see related Specification SA-370 in Section II of that Code.
Document History