DIN EN 10025-6
Hot rolled products of structural steels - Part 6: Technical delivery conditions for flat products of high yield strength structural steels in the quenched and tempered condition (includes Amendment A1:2009)
| Organization: | DIN |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
Part 6 of this document, in addition to part 1, specifies requirements for flat products of high yield strength alloy special steels. The grades and qualities are given in Tables 2 to 4 (chemical composition) and Tables 5 to 7 (mechanical properties) and are supplied in the quenched and tempered condition as given in 6.3.
The steels specified in this document are applicable to hot-rolled flat products with a minimum nominal thickness of 3 mm and a maximum nominal thickness ≤ 150 mm for grades S460, S500, S550, S620 and S690, a maximum nominal thickness ≤ 100 mm for grade S890 and a maximum nominal thickness ≤ 50 mm for grade S960, in steels which, after quenching and tempering, have a specified minimum yield strength of 460 MPa1) to 960 MPa1).
Document History