JSA - JIS B 1006

Fasteners - Thread run-outs for external thread in accordance with ISO general purpose metric screw threads

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2009
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the thread run-out for external threaded fasteners having threads in accordance with ISO general purpose metric screw threads in JIS B 0205-2 and JIS B 0205-3.

It does not apply to those threads fasteners where special requirements are laid down in the product standards.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 3508: 1976 Thread run-outs fasteners with thread in accordance with ISO 261 and ISO 262 (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT(identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

Document History

JIS B 1006
April 20, 2009
Fasteners - Thread run-outs for external thread in accordance with ISO general purpose metric screw threads
This Standard specifies the thread run-out for external threaded fasteners having threads in accordance with ISO general purpose metric screw threads in JIS B 0205-2 and JIS B 0205-3. It does not...
November 1, 1985
Thread Run-outs and Thread Undercuts for External Threaded Fasteners
A description is not available for this item.

References

Advertisement