DS 1064.3/Ret. 1

Fire protecting doors – Non-tested BD-doors 60

inactive
Organization: DS
Publication Date: 16 September 2009
Status: inactive
Page Count: 6
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.

Document History

February 2, 2023
Non-Tested Fire Protecting Doors
The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.
DS 1064.3/Ret. 1
September 16, 2009
Fire protecting doors – Non-tested BD-doors 60
The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.
January 1, 1986
Fire protecting doors – Non-tested BD-doors 60
The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.
Advertisement