DS 1064.3

Non-Tested Fire Protecting Doors

inactive, Most Current
Organization: DS
Publication Date: 2 February 2023
Status: inactive
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.

Document History

DS 1064.3
February 2, 2023
Non-Tested Fire Protecting Doors
The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.
September 16, 2009
Fire protecting doors – Non-tested BD-doors 60
The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.
January 1, 1986
Fire protecting doors – Non-tested BD-doors 60
The standard states directions for the manufacture of non-tested fire protecting doors, side-hinged, single and two-leaved with wood frame, which can be classified as BD 60.
Advertisement