FORD WSS-M2D498-A1

POLYURETHANE FOAM, OPEN CELL - RETICULATED, 13 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 22 September 2009
Status: active
Page Count: 2
scope:

The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.

Document History

FORD WSS-M2D498-A1
September 22, 2009
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 13 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
February 2, 2006
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 13 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.  
October 22, 2004
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 13 CELLS/10 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a completely open cell, reticulated polyurethane foam with a 97% void-volume relationship.
June 1, 1998
POLYURETHANE FOAM, OPEN CELL - RETICULATED, 13 CELLS/10 MM
1. SCOPE The material defined by this specification is a completely open cell, reticulated polyurethane foam with a 97 % void-volume relationship.

References

Advertisement